Win Source Part Number: 1032829-BQ28Z610EVM-
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Fuel Gauge
Supplied Contents: Board(s)
Utilized IC / Part: BQ28Z610
Alternative Parts (Cross-Reference): BQ28Z610EVM-532BQ28Z
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-46684
Base Product Number: BQ28Z610
RoHS Status: Not applicable
BQ28Z610 Fuel Gauge Power Management Evaluation Board
1-CELL TO 2-CELL PROGRAMMABLE BA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1032829-BQ28Z610EVM-532 | 296-46684-ND | BQ28Z610EVM-532 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |