Manufacturer: Texas Instruments
Win Source Part Number: 752399-BQ28Z610DRZR
Packaging: Reel
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 2
Family Name: BQ28Z610
Categories: Integrated Circuits
Supplier Device Package: 12-SON (2.5x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFDFN Exposed Pad
Alternative Parts (Cross-Reference): BQ28Z610DRZT;
Introduction Date: August 23, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
IC BATT GAS GAUGE LIION 12SON
Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 752399-BQ28Z610DRZR | BQ28Z610DRZR | BQ28Z610DRZR |
| Product Name | PMIC - PMIC - Battery Management - BQ28Z610DRZR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |