Texas Instruments High-Performance Analog Battery Management BQ28400PW

Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-32838-5-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-32838-5-ND
Battery Management 296-32838-5-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 973649-BQ28400PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
973649-BQ28400PW
Integrated Circuits (ICs) - PMIC - Battery Management 973649-BQ28400PW
Win Source Part Number: 973649-BQ28400PW Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tube Standard Package: 70 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISBQ28400PW,BQ28 400PW-ND,2156-BQ2840 0PW,-BQ28400PW-NDR,2 96-32838-5 Base Product Number: BQ28400

Win Source Part Number: 973649-BQ28400PW
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISBQ28400PW,BQ28400PW-ND,2156-BQ28400PW,-BQ28400PW-NDR,296-32838-5
Base Product Number: BQ28400

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ28400PW
Battery Management BQ28400PW
Battery Management Netbook & Tablet Lit Ion Gas Gauge

Battery Management Netbook & Tablet Lit Ion Gas Gauge

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-32838-5-ND 973649-BQ28400PW BQ28400PW
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details