The bq28400PW is a fully integrated gas gauge and analog monitoring solution for 2-series cell Li-Ion battery packs, housed in a 20-pin TSSOP package. It provides protection against overvoltage, undervoltage, short circuit, overtemperature, and cell imbalance, along with high-side FET drive for charge and discharge control. The device features a two-wire SMBus 1.1 interface, integrated flash memory for configurable settings, and supports JEITA/enhanced charging. It operates from -40°C to 85°C and includes a 16-bit integrating ADC for coulomb counting and a 16-bit delta-sigma ADC for voltage, current, and temperature measurement. No external clock components are required.
Netbook and Tablet Lithium ion gas gauge and protector 20-TSSOP -40 to 85 Product overview: BQ28400PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ28400PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ28400PW |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |