Texas Instruments High-Performance Analog Battery Management BQ27Z746YAHR

Description
Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)
Request a Quote Datasheet
Description
Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ27Z746YAHRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ27Z746YAHRCT-ND
Battery Management 296-BQ27Z746YAHRCT-ND
Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)

Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)

Buy Now Datasheet
Battery Management - 296-BQ27Z746YAHRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ27Z746YAHRTR-ND
Battery Management 296-BQ27Z746YAHRTR-ND
Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)

Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)

Buy Now Datasheet
Battery Management - 296-BQ27Z746YAHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ27Z746YAHRDKR-ND
Battery Management 296-BQ27Z746YAHRDKR-ND
Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)

Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 977163-BQ27Z746YAHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
977163-BQ27Z746YAHR
Integrated Circuits (ICs) - PMIC - Battery Management 977163-BQ27Z746YAHR
Win Source Part Number: 977163-BQ27Z746YAHR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Fuel Gauge Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 15-XFBGA, DSBGA Supplier Device Package: 15-DSBGA (1.7x2.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ27Z746YAHRCT,2 96-BQ27Z746YAHRTR,29 6-BQ27Z746YAHRDKR

Win Source Part Number: 977163-BQ27Z746YAHR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Fuel Gauge
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 15-XFBGA, DSBGA
Supplier Device Package: 15-DSBGA (1.7x2.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ27Z746YAHRCT,296-BQ27Z746YAHRTR,296-BQ27Z746YAHRDKR

Buy Now Datasheet
PMIC - Battery Management - BQ27Z746YAHR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ27Z746YAHR
PMIC - Battery Management BQ27Z746YAHR
PACK-SIDE, SINGLE-CELL IMPEDANCE

PACK-SIDE, SINGLE-CELL IMPEDANCE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ27Z746YAHRCT-ND 977163-BQ27Z746YAHR BQ27Z746YAHR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Washing Test Machine - ABW-X - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
PMIC - Battery Management - FPF2488UCX - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Protection
View Details