Win Source Part Number: 1115472-BQ27Z561YPHT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Impedance Track™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Fuel Gauge
Interface: HDQ, I2C
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 12-XFBGA, DSBGA
Supplier Device Package: 12-DSBGA (1.68x2.05)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50242-6,296-5024
Base Product Number: BQ27Z561
Battery Fuel Gauge IC Lithium Ion/Polymer 12-DSBGA (1.68x2.05)
Battery Fuel Gauge IC Lithium Ion/Polymer 12-DSBGA (1.68x2.05)
IC BATT FUEL LI-ION 1C 12DSBGA
Battery Management Impedance TrackG integrated circuit gas gauge solution for 1-series 12-DSBGA -40 to 85
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1115472-BQ27Z561YPHT | 296-50242-1-ND | BQ27Z561YPHT | BQ27Z561YPHT |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |