Manufacturer: Texas Instruments
Win Source Part Number: 913453-BQ27Z561YPHR
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Fuel Gauge IC Lithium Ion/Polymer 12-DSBGA (1.68x2.05)
Package: 12-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ27Z561
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA (1.68x2.05)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50959-1, 296-50959-2, 296-50959-6, BQ27Z561YPHR-ND
IC BATT FUEL LI-ION 1C 12DSBGA
Battery Fuel Gauge IC Lithium Ion/Polymer 12-DSBGA (1.68x2.05)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913453-BQ27Z561YPHR | BQ27Z561YPHR | BQ27Z561YPHR |
| Product Name | PMIC - PMIC - Battery Management - BQ27Z561YPHR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |