Texas Instruments BQ27620-G1 System Side Battery Fuel Gauge with Dynamic Voltage Correlation BQ27620YZFT-G1

Description
System Side Battery Fuel Gauge with Dynamic Voltage Correlation 15-DSBGA -40 to 85
Request a Quote Datasheet
Description
System Side Battery Fuel Gauge with Dynamic Voltage Correlation 15-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27620-G1 System Side Battery Fuel Gauge with Dynamic Voltage Correlation - BQ27620YZFT-G1 - Texas Instruments
Dallas, TX, United States
BQ27620-G1 System Side Battery Fuel Gauge with Dynamic Voltage Correlation
BQ27620YZFT-G1
BQ27620-G1 System Side Battery Fuel Gauge with Dynamic Voltage Correlation BQ27620YZFT-G1
System Side Battery Fuel Gauge with Dynamic Voltage Correlation 15-DSBGA -40 to 85

System Side Battery Fuel Gauge with Dynamic Voltage Correlation 15-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27620YZFT-G1 - 770344-BQ27620YZFT-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27620YZFT-G1
770344-BQ27620YZFT-G1
PMIC - PMIC - Battery Management - BQ27620YZFT-G1 770344-BQ27620YZFT-G1
Manufacturer: Texas Instruments Win Source Part Number: 770344-BQ27620YZFT-G 1 Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 15-UFBGA, DSBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27620 Categories: Integrated Circuits (ICs) Manufacturer Package: 15-DSBGA Alternative Parts (Cross-Reference): LC709202FRD-02-MH; MAX17050X+CF0; MAX17048G+TCHU; MAX17050X-C01+T10; Introduction Date: October 25, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770344-BQ27620YZFT-G1
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 15-UFBGA, DSBGA
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-DSBGA
Alternative Parts (Cross-Reference): LC709202FRD-02-MH; MAX17050X+CF0; MAX17048G+TCHU; MAX17050X-C01+T10;
Introduction Date: October 25, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27620YZFT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27620YZFT-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27620YZFT-G1
IC BATT FUEL GAUGE LIION 15DSBGA

IC BATT FUEL GAUGE LIION 15DSBGA

Supplier's Site
Battery Management - BQ27620YZFT-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27620YZFT-G1
Battery Management BQ27620YZFT-G1
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27620YZFT-G1 770344-BQ27620YZFT-G1 BQ27620YZFT-G1 BQ27620YZFT-G1
Product Name BQ27620-G1 System Side Battery Fuel Gauge with Dynamic Voltage Correlation PMIC - PMIC - Battery Management - BQ27620YZFT-G1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers