Texas Instruments BQ27541-V200 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration BQ27541DRZT-V200

Description
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85
Request a Quote Datasheet
Description
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27541-V200 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration - BQ27541DRZT-V200 - Texas Instruments
Dallas, TX, United States
BQ27541-V200 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration
BQ27541DRZT-V200
BQ27541-V200 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration BQ27541DRZT-V200
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85

Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27541DRZT-V200 - 011988-BQ27541DRZT-V200 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27541DRZT-V200
011988-BQ27541DRZT-V200
PMIC - PMIC - Battery Management - BQ27541DRZT-V200 011988-BQ27541DRZT-V200
Manufacturer: Texas Instruments Win Source Part Number: 011988-BQ27541DRZT-V 200 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27541-V200 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-SON (2.5x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): DS2786G+T&R; DS2756E+; DS2788E+; DS2786G+; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Philippines, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011988-BQ27541DRZT-V200
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27541-V200
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): DS2786G+T&R; DS2756E+; DS2788E+; DS2786G+;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Philippines, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ27541DRZT-V200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27541DRZT-V200
Battery Management BQ27541DRZT-V200
Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)

Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27541DRZT-V200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27541DRZT-V200
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27541DRZT-V200
IC BATT FUEL GAUGE LI-ION 12SON

IC BATT FUEL GAUGE LI-ION 12SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27541DRZT-V200 011988-BQ27541DRZT-V200 BQ27541DRZT-V200 BQ27541DRZT-V200
Product Name BQ27541-V200 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration PMIC - PMIC - Battery Management - BQ27541DRZT-V200 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details