Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO 12-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011986-BQ27541DRZR-G
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27541
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ27541DRZT-G1; BQ27542DRZT-G1; BQ27542DRZR-G1;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC BATT FUEL GAUGE LI-ION 12SON
Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ27541DRZR-G1 | 011986-BQ27541DRZR-G1 | BQ27541DRZR-G1 | BQ27541DRZR-G1 |
| Product Name | BQ27541-G1 Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO | PMIC - PMIC - Battery Management - BQ27541DRZR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | SON | 12-SON (2.5x4) | 12-VFDFN Exposed Pad |