Texas Instruments BQ27532-G1 Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger BQ27532YZFT-G1

Description
Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger 15-DSBGA -40 to 85
Request a Quote Datasheet
Description
Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger 15-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27532-G1 Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger - BQ27532YZFT-G1 - Texas Instruments
Dallas, TX, United States
BQ27532-G1 Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger
BQ27532YZFT-G1
BQ27532-G1 Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger BQ27532YZFT-G1
Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger 15-DSBGA -40 to 85

Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger 15-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27532YZFT-G1 - 770343-BQ27532YZFT-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27532YZFT-G1
770343-BQ27532YZFT-G1
PMIC - PMIC - Battery Management - BQ27532YZFT-G1 770343-BQ27532YZFT-G1
Manufacturer: Texas Instruments Win Source Part Number: 770343-BQ27532YZFT-G 1 Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 15-UFBGA, DSBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27532-G1 Categories: Integrated Circuits (ICs) Manufacturer Package: 15-DSBGA Alternative Parts (Cross-Reference): MAX17043X+U; MAX17059X+; MAX17059X+T10; MAX17040G+U; Introduction Date: September 24, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 770343-BQ27532YZFT-G1
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 15-UFBGA, DSBGA
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27532-G1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-DSBGA
Alternative Parts (Cross-Reference): MAX17043X+U; MAX17059X+; MAX17059X+T10; MAX17040G+U;
Introduction Date: September 24, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Gas Gauge & Control, Li-Ion, Dsbga-15; Battery Management Function Texas Instruments - 93X6635 - Newark, An Avnet Company
Chicago, IL, United States
Battery Gas Gauge & Control, Li-Ion, Dsbga-15; Battery Management Function Texas Instruments
93X6635
Battery Gas Gauge & Control, Li-Ion, Dsbga-15; Battery Management Function Texas Instruments 93X6635
BATTERY GAS GAUGE & CONTROL, LI-ION, DSBGA-15; Battery Management Function:Charge Controller, Fuel Gauge; Battery Type:Li-Ion; Supply Voltage Min:2.8V; Supply Voltage Max:4.5V; IC Case / Package:DSBGA; No. of Pins:15Pins RoHS Compliant: Yes

BATTERY GAS GAUGE & CONTROL, LI-ION, DSBGA-15; Battery Management Function:Charge Controller, Fuel Gauge; Battery Type:Li-Ion; Supply Voltage Min:2.8V; Supply Voltage Max:4.5V; IC Case / Package:DSBGA; No. of Pins:15Pins RoHS Compliant: Yes

Supplier's Site
Battery Management - BQ27532YZFT-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27532YZFT-G1
Battery Management BQ27532YZFT-G1
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27532YZFT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27532YZFT-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27532YZFT-G1
IC BATT FUEL GAUGE LIION 15DSBGA

IC BATT FUEL GAUGE LIION 15DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27532YZFT-G1 770343-BQ27532YZFT-G1 93X6635 BQ27532YZFT-G1 BQ27532YZFT-G1
Product Name BQ27532-G1 Battery Management Unit Impedance Track Fuel Gauge for bq2425x Charger PMIC - PMIC - Battery Management - BQ27532YZFT-G1 Battery Gas Gauge & Control, Li-Ion, Dsbga-15; Battery Management Function Texas Instruments Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type DSBGA BGA; 15-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details