Manufacturer: Texas Instruments
Win Source Part Number: 011984-BQ27520YZFR-G
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-DSBGA
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): MAX17048X+T10; BQ27520YZFT-G3; BQ27520YZFR-G1;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Battery Battery Monitor IC Lithium Ion 15-DSBGA
IC BATT FUEL GAUGE LIION 15DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 011984-BQ27520YZFR-G3 | BQ27520YZFR-G3 | BQ27520YZFR-G3 |
| Product Name | PMIC - PMIC - Battery Management - BQ27520YZFR-G3 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |