The bq27505-J3 is a system-side Impedance Track™ fuel gauge for single-cell Li-Ion battery packs, residing on the system main board and communicating via a 400-kHz I²C interface. It is packaged in a 12-ball CSP (DSBGA) measuring 2.43 mm × 1.96 mm with 0.5 mm pitch. The device operates from -40°C to 85°C and includes an internal temperature sensor, battery low interrupt, and state-of-health indication. It supports a 10 mΩ or less sense resistor and provides fuel gauging using patented Impedance Track™ technology for accurate state-of-charge prediction.
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 130122-BQ27505YZGT-J
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Battery Battery Monitor IC Lithium Ion 12-DSBGA
IC BATT FUEL GAUGE LIION 12DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ27505YZGT-J3 | 130122-BQ27505YZGT-J3 | BQ27505YZGT-J3 | BQ27505YZGT-J3 |
| Product Name | BQ27505-J3 System-Side Impedance Track? Fuel Gauge | PMIC - PMIC - Battery Management - BQ27505YZGT-J3 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |