Texas Instruments High-Performance Analog Battery Management BQ27505YZGR-J2

Description
Battery Battery Monitor IC Lithium Ion 12-DSBGA
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion 12-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - BQ27505YZGR-J2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
BQ27505YZGR-J2-ND
Battery Management BQ27505YZGR-J2-ND
Battery Battery Monitor IC Lithium Ion 12-DSBGA

Battery Battery Monitor IC Lithium Ion 12-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1049568-BQ27505YZGR-J2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1049568-BQ27505YZGR-J2
Integrated Circuits (ICs) - PMIC - Battery Management 1049568-BQ27505YZGR-J2
Win Source Part Number: 1049568-BQ27505YZGR- J2 Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: Impedance Track™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 12-UFBGA, DSBGA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ27500DRZR-V130; BQ27501DRZR; BQ27500DRZR-V100; GG25LAJ; GG25LJ; STC3115IJT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ27505YZGR-J2- 296 Base Product Number: BQ27505

Win Source Part Number: 1049568-BQ27505YZGR-J2
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Impedance Track™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 12-UFBGA, DSBGA
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BQ27500DRZR-V130; BQ27501DRZR; BQ27500DRZR-V100; GG25LAJ; GG25LJ; STC3115IJT;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-BQ27505YZGR-J2-296
Base Product Number: BQ27505

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ27505YZGR-J2
Battery Management BQ27505YZGR-J2
Battery Management Sys-Side Imp Track Fuel Gauge

Battery Management Sys-Side Imp Track Fuel Gauge

Buy Now Datasheet
PMIC - Battery Management - BQ27505YZGR-J2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ27505YZGR-J2
PMIC - Battery Management BQ27505YZGR-J2
IC FUEL GAUGE LI-ION 1CL 12DSBGA

IC FUEL GAUGE LI-ION 1CL 12DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number BQ27505YZGR-J2-ND 1049568-BQ27505YZGR-J2 BQ27505YZGR-J2 BQ27505YZGR-J2
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Battery Internal Short Circuit Tester -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details