Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ27505YZGR-J1 BQ27505YZGR-J1

Description
Manufacturer: Texas Instruments Win Source Part Number: 115619-BQ27505YZGR-J 1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115619-BQ27505YZGR-J 1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27505YZGR-J1 - 115619-BQ27505YZGR-J1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27505YZGR-J1
115619-BQ27505YZGR-J1
PMIC - PMIC - Battery Management - BQ27505YZGR-J1 115619-BQ27505YZGR-J1
Manufacturer: Texas Instruments Win Source Part Number: 115619-BQ27505YZGR-J 1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 115619-BQ27505YZGR-J1
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Battery Management - BQ27505YZGR-J1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27505YZGR-J1
Battery Management BQ27505YZGR-J1
Battery Battery Monitor IC Lithium Ion 12-DSBGA

Battery Battery Monitor IC Lithium Ion 12-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27505YZGR-J1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27505YZGR-J1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27505YZGR-J1
IC BATT FUEL GAUGE LIION 12DSBGA

IC BATT FUEL GAUGE LIION 12DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 115619-BQ27505YZGR-J1 BQ27505YZGR-J1 BQ27505YZGR-J1
Product Name PMIC - PMIC - Battery Management - BQ27505YZGR-J1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products