Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ27426YZFR BQ27426YZFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 800589-BQ27426YZFR Packaging: Reel Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 9-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: BQ27426
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 800589-BQ27426YZFR Packaging: Reel Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 9-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: BQ27426
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27426YZFR - 800589-BQ27426YZFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27426YZFR
800589-BQ27426YZFR
PMIC - PMIC - Battery Management - BQ27426YZFR 800589-BQ27426YZFR
Manufacturer: Texas Instruments Win Source Part Number: 800589-BQ27426YZFR Packaging: Reel Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 9-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: BQ27426

Manufacturer: Texas Instruments
Win Source Part Number: 800589-BQ27426YZFR
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, DSBGA
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: BQ27426

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27426YZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27426YZFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27426YZFR
IC FUEL GAUGE LI-ION 1CL 9DSBGA

IC FUEL GAUGE LI-ION 1CL 9DSBGA

Supplier's Site
Battery Management - BQ27426YZFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27426YZFR
Battery Management BQ27426YZFR
Battery Battery Monitor IC Lithium Ion 9-DSBGA

Battery Battery Monitor IC Lithium Ion 9-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 800589-BQ27426YZFR BQ27426YZFR BQ27426YZFR
Product Name PMIC - PMIC - Battery Management - BQ27426YZFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details