The Texas Instruments bq27425-G2 is a system-side Impedance Track™ fuel gauge for single-cell Li-Ion batteries, integrated with a 10 mΩ sense resistor and housed in a 15-pin DSBGA package measuring 2.69 mm × 1.75 mm. It supports battery insertion detection, I²C communication at 400 kHz, and configurable low-battery warnings via a GPOUT pin. The device operates directly from the battery with an integrated LDO, and provides state-of-charge, remaining capacity, and state-of-health estimates. The bq27425YZFT-G2A variant is rated for a maximum charge voltage of 4.3 to 4.35 V and operates from -40 °C to 85 °C.
System-side Impedance Track™; fuel gauge for LiCoO2 battery 15-DSBGA -40 to 85 Product overview: BQ27425YZFT-G2A from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ27425YZFT-G2A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ27425YZFT-G2A |
| Product Name | Power Management IC |
| Output Voltage | 4 volts |