Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ27320YZFT

Description
Win Source Part Number: 1049569-BQ27320YZFT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 15-UFBGA, DSBGA Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ27546YZFT-G1; BQ27532YZFT-G1; BQ27425YZFT-G2A; MAX17211G+; MAX17201G+; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISBQ27320YZFT,29 6-44125-2,296-44125- 1,2156-BQ27320YZFT,2 96-44125-6 Base Product Number: BQ27320
Request a Quote Datasheet
Description
Win Source Part Number: 1049569-BQ27320YZFT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 15-UFBGA, DSBGA Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ27546YZFT-G1; BQ27532YZFT-G1; BQ27425YZFT-G2A; MAX17211G+; MAX17201G+; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISBQ27320YZFT,29 6-44125-2,296-44125- 1,2156-BQ27320YZFT,2 96-44125-6 Base Product Number: BQ27320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1049569-BQ27320YZFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1049569-BQ27320YZFT
Integrated Circuits (ICs) - PMIC - Battery Management 1049569-BQ27320YZFT
Win Source Part Number: 1049569-BQ27320YZFT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 15-UFBGA, DSBGA Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ27546YZFT-G1; BQ27532YZFT-G1; BQ27425YZFT-G2A; MAX17211G+; MAX17201G+; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISBQ27320YZFT,29 6-44125-2,296-44125- 1,2156-BQ27320YZFT,2 96-44125-6 Base Product Number: BQ27320

Win Source Part Number: 1049569-BQ27320YZFT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 15-UFBGA, DSBGA
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BQ27546YZFT-G1; BQ27532YZFT-G1; BQ27425YZFT-G2A; MAX17211G+; MAX17201G+;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISBQ27320YZFT,296-44125-2,296-44125-1,2156-BQ27320YZFT,296-44125-6
Base Product Number: BQ27320

Buy Now Datasheet
Battery Management - 296-44125-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-44125-6-ND
Battery Management 296-44125-6-ND
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now Datasheet
Battery Management - 296-44125-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-44125-1-ND
Battery Management 296-44125-1-ND
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now Datasheet
Battery Management - 296-44125-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-44125-2-ND
Battery Management 296-44125-2-ND
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ27320YZFT
Battery Management BQ27320YZFT
Battery Management Single Cell CEDV Fuel Guage

Battery Management Single Cell CEDV Fuel Guage

Buy Now Datasheet
PMIC - Battery Management - BQ27320YZFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ27320YZFT
PMIC - Battery Management BQ27320YZFT
IC BATT MON LI-ION 1CELL 15DSBGA

IC BATT MON LI-ION 1CELL 15DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1049569-BQ27320YZFT 296-44125-6-ND BQ27320YZFT BQ27320YZFT
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products