Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ27320YZFR BQ27320YZFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864511-BQ27320YZFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ27320 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50957-6, BQ27320YZFR-ND, 296-50957-1, 296-50957-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864511-BQ27320YZFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ27320 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50957-6, BQ27320YZFR-ND, 296-50957-1, 296-50957-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27320YZFR - 864511-BQ27320YZFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27320YZFR
864511-BQ27320YZFR
PMIC - PMIC - Battery Management - BQ27320YZFR 864511-BQ27320YZFR
Manufacturer: Texas Instruments Win Source Part Number: 864511-BQ27320YZFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ27320 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50957-6, BQ27320YZFR-ND, 296-50957-1, 296-50957-2

Manufacturer: Texas Instruments
Win Source Part Number: 864511-BQ27320YZFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 15-DSBGA
Package: 15-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ27320
Categories: Integrated Circuits (ICs)
Case / Package: 15-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50957-6, BQ27320YZFR-ND, 296-50957-1, 296-50957-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27320YZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27320YZFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27320YZFR
IC BATT MON LI-ION 1CELL 15DSBGA

IC BATT MON LI-ION 1CELL 15DSBGA

Supplier's Site
Battery Management - BQ27320YZFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27320YZFR
Battery Management BQ27320YZFR
Battery Battery Monitor IC Lithium Ion 15-DSBGA

Battery Battery Monitor IC Lithium Ion 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864511-BQ27320YZFR BQ27320YZFR BQ27320YZFR
Product Name PMIC - PMIC - Battery Management - BQ27320YZFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products