Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ27220YZFT BQ27220YZFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770334-BQ27220YZFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-UFBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27220 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-DSBGA Alternative Parts (Cross-Reference): BQ27220YZFR; Introduction Date: April 12, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770334-BQ27220YZFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-UFBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27220 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-DSBGA Alternative Parts (Cross-Reference): BQ27220YZFR; Introduction Date: April 12, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27220YZFT - 770334-BQ27220YZFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27220YZFT
770334-BQ27220YZFT
PMIC - PMIC - Battery Management - BQ27220YZFT 770334-BQ27220YZFT
Manufacturer: Texas Instruments Win Source Part Number: 770334-BQ27220YZFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-UFBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27220 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-DSBGA Alternative Parts (Cross-Reference): BQ27220YZFR; Introduction Date: April 12, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 770334-BQ27220YZFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 9-UFBGA
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27220
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-DSBGA
Alternative Parts (Cross-Reference): BQ27220YZFR;
Introduction Date: April 12, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27220YZFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27220YZFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27220YZFT
IC BATT MON LI-ION 1CELL 9DSBGA

IC BATT MON LI-ION 1CELL 9DSBGA

Supplier's Site
Battery Management - BQ27220YZFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27220YZFT
Battery Management BQ27220YZFT
Battery Battery Monitor IC Lithium Ion 9-DSBGA

Battery Battery Monitor IC Lithium Ion 9-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770334-BQ27220YZFT BQ27220YZFT BQ27220YZFT
Product Name PMIC - PMIC - Battery Management - BQ27220YZFT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details