Texas Instruments BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) BQ27210DRKR

Description
Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Request a Quote Datasheet
Description
Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR)
BQ27210DRKR
BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) BQ27210DRKR
Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70

Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27210DRKR - 011978-BQ27210DRKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27210DRKR
011978-BQ27210DRKR
PMIC - PMIC - Battery Management - BQ27210DRKR 011978-BQ27210DRKR
Manufacturer: Texas Instruments Win Source Part Number: 011978-BQ27210DRKR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: bq27210 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-VSON (3x4) Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2784G+; DS2786G+T&R; DS2784G+T&R; DS2780E+T&R; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Philippines, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 011978-BQ27210DRKR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: bq27210
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2784G+; DS2786G+T&R; DS2784G+T&R; DS2780E+T&R;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Philippines, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Power Management

Buy Now Datasheet
Battery Management - BQ27210DRKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27210DRKR
Battery Management BQ27210DRKR
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27210DRKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27210DRKR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27210DRKR
IC BATT MON LI-ION 1CELL 10VSON

IC BATT MON LI-ION 1CELL 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27210DRKR 011978-BQ27210DRKR BQ27210DRKR BQ27210DRKR
Product Name BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) PMIC - PMIC - Battery Management - BQ27210DRKR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type VSON 10-VSON (3x4) 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details