Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ26231PWR BQ26231PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024015-BQ26231PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ26231PW; BQ26231PWRG4; bq26231PWR; BQ27220YZFR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024015-BQ26231PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ26231PW; BQ26231PWRG4; bq26231PWR; BQ27220YZFR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ26231PWR - 1024015-BQ26231PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26231PWR
1024015-BQ26231PWR
PMIC - PMIC - Battery Management - BQ26231PWR 1024015-BQ26231PWR
Manufacturer: Texas Instruments Win Source Part Number: 1024015-BQ26231PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ26231PW; BQ26231PWRG4; bq26231PWR; BQ27220YZFR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024015-BQ26231PWR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ26231PW; BQ26231PWRG4; bq26231PWR; BQ27220YZFR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ26231PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26231PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ26231PWR
IC BATTERY COULOMB COUNTR 8TSSOP

IC BATTERY COULOMB COUNTR 8TSSOP

Supplier's Site
Battery Management - BQ26231PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ26231PWR
Battery Management BQ26231PWR
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024015-BQ26231PWR BQ26231PWR BQ26231PWR
Product Name PMIC - PMIC - Battery Management - BQ26231PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details