Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ26220PWR BQ26220PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 011973-BQ26220PWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: bq26220 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2762AE-025+T&R; DS2762BE-025+T&R; DS2762AE-025+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011973-BQ26220PWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: bq26220 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2762AE-025+T&R; DS2762BE-025+T&R; DS2762AE-025+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ26220PWR - 011973-BQ26220PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26220PWR
011973-BQ26220PWR
PMIC - PMIC - Battery Management - BQ26220PWR 011973-BQ26220PWR
Manufacturer: Texas Instruments Win Source Part Number: 011973-BQ26220PWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: bq26220 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2762AE-025+T&R; DS2762BE-025+T&R; DS2762AE-025+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011973-BQ26220PWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: bq26220
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2762AE-025+T&R; DS2762BE-025+T&R; DS2762AE-025+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ26220PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26220PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ26220PWR
IC BATT MON LI-ION 1CELL 8TSSOP

IC BATT MON LI-ION 1CELL 8TSSOP

Supplier's Site
Battery Management - BQ26220PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ26220PWR
Battery Management BQ26220PWR
Battery Battery Monitor IC Lithium Ion 8-TSSOP

Battery Battery Monitor IC Lithium Ion 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011973-BQ26220PWR BQ26220PWR BQ26220PWR
Product Name PMIC - PMIC - Battery Management - BQ26220PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details