Texas Instruments PMIC - PMIC - Battery Chargers - BQ25898CYFFT BQ25898CYFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024009-BQ25898CYFFT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024009-BQ25898CYFFT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25898CYFFT - 1024009-BQ25898CYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25898CYFFT
1024009-BQ25898CYFFT
PMIC - PMIC - Battery Chargers - BQ25898CYFFT 1024009-BQ25898CYFFT
Manufacturer: Texas Instruments Win Source Part Number: 1024009-BQ25898CYFFT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024009-BQ25898CYFFT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-DSBGA
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1024009-BQ25898CYFFT
Product Name PMIC - PMIC - Battery Chargers - BQ25898CYFFT
Package Type Other; 42-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

1.5V 0.15A LDO Voltage Regulator IC - 699-AAT3218IJS-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2222798 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-3030-8
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details