IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
BATTERY CHARGER, LI-ION/POL, 5A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.6V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-42470-6-ND | 26AJ5250 | BQ25895MRTWT | BQ25895MRTWT | BQ25895MRTWT |
| Product Name | PMIC - Battery Chargers | Battery Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 24-WFQFN Exposed Pad | WQFN | 24-WFQFN Exposed Pad | ||
| Pins | 24 | 24 | |||
| Cells | 1 | 1 |