Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ25895MRTWR BQ25895MRTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024006-BQ25895MRTWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25895M Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 14V Alternative Parts (Cross-Reference): MAX1507ETA+; MAX1507ETA; MAX1757EAI+T; MAX1757EAI+; Introduction Date: July 22, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024006-BQ25895MRTWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25895M Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 14V Alternative Parts (Cross-Reference): MAX1507ETA+; MAX1507ETA; MAX1757EAI+T; MAX1757EAI+; Introduction Date: July 22, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25895MRTWR - 1024006-BQ25895MRTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25895MRTWR
1024006-BQ25895MRTWR
PMIC - PMIC - Battery Chargers - BQ25895MRTWR 1024006-BQ25895MRTWR
Manufacturer: Texas Instruments Win Source Part Number: 1024006-BQ25895MRTWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25895M Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 14V Alternative Parts (Cross-Reference): MAX1507ETA+; MAX1507ETA; MAX1757EAI+T; MAX1757EAI+; Introduction Date: July 22, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024006-BQ25895MRTWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 5A
Family Name: BQ25895M
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 14V
Alternative Parts (Cross-Reference): MAX1507ETA+; MAX1507ETA; MAX1757EAI+T; MAX1757EAI+;
Introduction Date: July 22, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-42447-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-42447-1-ND
PMIC - Battery Chargers 296-42447-1-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-42447-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-42447-6-ND
PMIC - Battery Chargers 296-42447-6-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-42447-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-42447-2-ND
PMIC - Battery Chargers 296-42447-2-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
Battery Chargers - BQ25895MRTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25895MRTWR
Battery Chargers BQ25895MRTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25895MRTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25895MRTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25895MRTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site
PMIC - Battery Chargers - BQ25895MRTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25895MRTWR
PMIC - Battery Chargers BQ25895MRTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1024006-BQ25895MRTWR 296-42447-1-ND BQ25895MRTWR BQ25895MRTWR BQ25895MRTWR
Product Name PMIC - PMIC - Battery Chargers - BQ25895MRTWR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Package Type 24-WQFN (4x4) 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Cells 1 1
Supply Voltage 14 volts 14 volts
Charge Current 5000 mA 5000 mA 5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900040 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - ADP3808JCPZ-RL - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 18 volts
View Details