Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25892RTWR

Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-46075-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46075-1-ND
PMIC - Battery Chargers 296-46075-1-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-46075-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46075-2-ND
PMIC - Battery Chargers 296-46075-2-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-46075-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46075-6-ND
PMIC - Battery Chargers 296-46075-6-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25892RTWR - 1024004-BQ25892RTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25892RTWR
1024004-BQ25892RTWR
PMIC - PMIC - Battery Chargers - BQ25892RTWR 1024004-BQ25892RTWR
Manufacturer: Texas Instruments Win Source Part Number: 1024004-BQ25892RTWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1024004-BQ25892RTWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Battery Chargers - BQ25892RTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25892RTWR
PMIC - Battery Chargers BQ25892RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25892RTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25892RTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25892RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site
Battery Chargers - BQ25892RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25892RTWR
Battery Chargers BQ25892RTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-46075-1-ND 1024004-BQ25892RTWR BQ25892RTWR BQ25892RTWR BQ25892RTWR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25892RTWR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Current Protection; Lead-Free Over Current Protection Over Current Protection Over Current Protection
Package Type 24-WFQFN Exposed Pad 24-WQFN (4x4) 24-WFQFN Exposed Pad
Pins 24
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details