Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ25882YFFR BQ25882YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 913443-BQ25882YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Power Management IC Multi-Chemistry 25-DSBGA Package: 25-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25882 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50954-6, BQ25882YFFR-ND, 296-50954-1, 296-50954-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913443-BQ25882YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Power Management IC Multi-Chemistry 25-DSBGA Package: 25-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25882 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50954-6, BQ25882YFFR-ND, 296-50954-1, 296-50954-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ25882YFFR - 913443-BQ25882YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ25882YFFR
913443-BQ25882YFFR
PMIC - PMIC - Battery Management - BQ25882YFFR 913443-BQ25882YFFR
Manufacturer: Texas Instruments Win Source Part Number: 913443-BQ25882YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Power Management IC Multi-Chemistry 25-DSBGA Package: 25-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25882 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50954-6, BQ25882YFFR-ND, 296-50954-1, 296-50954-2

Manufacturer: Texas Instruments
Win Source Part Number: 913443-BQ25882YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Power Management IC Multi-Chemistry 25-DSBGA
Package: 25-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25882
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50954-6, BQ25882YFFR-ND, 296-50954-1, 296-50954-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25882YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ25882YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ25882YFFR
IC BATT PWR MGMT MULT 2C 25DSBGA

IC BATT PWR MGMT MULT 2C 25DSBGA

Supplier's Site
Battery Management - BQ25882YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ25882YFFR
Battery Management BQ25882YFFR
Battery Power Management IC Multi-Chemistry 25-DSBGA

Battery Power Management IC Multi-Chemistry 25-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913443-BQ25882YFFR BQ25882YFFR BQ25882YFFR
Product Name PMIC - PMIC - Battery Management - BQ25882YFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details