Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ25713RSNT

Description
Win Source Part Number: 1372080-BQ25713RSNT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Base Product Number: BQ25713 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Temperature, Over Voltage Interface: I²C
Request a Quote Datasheet
Description
Win Source Part Number: 1372080-BQ25713RSNT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Base Product Number: BQ25713 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Temperature, Over Voltage Interface: I²C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1372080-BQ25713RSNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1372080-BQ25713RSNT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1372080-BQ25713RSNT
Win Source Part Number: 1372080-BQ25713RSNT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Base Product Number: BQ25713 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Temperature, Over Voltage Interface: I²C

Win Source Part Number: 1372080-BQ25713RSNT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Base Product Number: BQ25713
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Monitor
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Fault Protection: Over Current, Over Temperature, Over Voltage
Interface: I²C

Buy Now Datasheet
Battery Management - 296-50241-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50241-1-ND
Battery Management 296-50241-1-ND
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now Datasheet
Battery Management - 296-50241-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50241-2-ND
Battery Management 296-50241-2-ND
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now Datasheet
Battery Management - 296-50241-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50241-6-ND
Battery Management 296-50241-6-ND
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Management - BQ25713RSNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ25713RSNT
PMIC - Battery Management BQ25713RSNT
IC BAT MON MULT-CHEM 1-4C 32WQFN

IC BAT MON MULT-CHEM 1-4C 32WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ25713RSNT
Battery Management BQ25713RSNT
Battery Management NVDC I2C battery buck-boost charge controller with system power monitor & processor hot monitor 32-QFN -40 to 85

Battery Management NVDC I2C battery buck-boost charge controller with system power monitor & processor hot monitor 32-QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1372080-BQ25713RSNT 296-50241-1-ND BQ25713RSNT BQ25713RSNT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products