Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ25713RSNR BQ25713RSNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852113-BQ25713RSNR Features: Battery IC Package: Reel - TR Family Name: BQ25713 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ25713RSNR-ND, 296-50953-1, 296-50953-2, 296-50953-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852113-BQ25713RSNR Features: Battery IC Package: Reel - TR Family Name: BQ25713 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ25713RSNR-ND, 296-50953-1, 296-50953-2, 296-50953-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ25713RSNR - 852113-BQ25713RSNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ25713RSNR
852113-BQ25713RSNR
PMIC - PMIC - Battery Management - BQ25713RSNR 852113-BQ25713RSNR
Manufacturer: Texas Instruments Win Source Part Number: 852113-BQ25713RSNR Features: Battery IC Package: Reel - TR Family Name: BQ25713 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ25713RSNR-ND, 296-50953-1, 296-50953-2, 296-50953-6

Manufacturer: Texas Instruments
Win Source Part Number: 852113-BQ25713RSNR
Features: Battery IC
Package: Reel - TR
Family Name: BQ25713
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ25713RSNR-ND, 296-50953-1, 296-50953-2, 296-50953-6

Buy Now Datasheet
Battery Management - BQ25713RSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ25713RSNR
Battery Management BQ25713RSNR
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25713RSNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ25713RSNR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ25713RSNR
IC BAT MON MULT-CHEM 1-4C 32WQFN

IC BAT MON MULT-CHEM 1-4C 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 852113-BQ25713RSNR BQ25713RSNR BQ25713RSNR
Product Name PMIC - PMIC - Battery Management - BQ25713RSNR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ24314BDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details