Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ25710RSNT BQ25710RSNT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913442-BQ25710RSNT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25710 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50239-2, 296-50239-1, 296-50239-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913442-BQ25710RSNT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25710 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50239-2, 296-50239-1, 296-50239-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ25710RSNT - 913442-BQ25710RSNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ25710RSNT
913442-BQ25710RSNT
PMIC - PMIC - Battery Management - BQ25710RSNT 913442-BQ25710RSNT
Manufacturer: Texas Instruments Win Source Part Number: 913442-BQ25710RSNT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25710 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50239-2, 296-50239-1, 296-50239-6

Manufacturer: Texas Instruments
Win Source Part Number: 913442-BQ25710RSNT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25710
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50239-2, 296-50239-1, 296-50239-6

Buy Now Datasheet
Battery Management - BQ25710RSNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ25710RSNT
Battery Management BQ25710RSNT
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25710RSNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ25710RSNT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ25710RSNT
IC BAT MON MULT-CHEM 1-4C 32WQFN

IC BAT MON MULT-CHEM 1-4C 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913442-BQ25710RSNT BQ25710RSNT BQ25710RSNT
Product Name PMIC - PMIC - Battery Management - BQ25710RSNT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details