Manufacturer: Texas Instruments
Win Source Part Number: 852149-BQ25710RSNR
Features: Battery IC
Package: Reel - TR
Family Name: BQ25710
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ25710RSNR-ND, 296-50951-1, 296-50951-2, 296-50951-6
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Battery Management SMBus battery buck-boost charge controller with system power monitor & processor hot monitor 32-QFN -40 to 85
IC BAT MON MULT-CHEM 1-4C 32WQFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 852149-BQ25710RSNR | BQ25710RSNR | BQ25710RSNR | BQ25710RSNR |
| Product Name | PMIC - PMIC - Battery Management - BQ25710RSNR | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |