Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25618YFFT

Description
Win Source Part Number: 1381606-BQ25618YFFT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tape & Reel Standard Package: 250 pcs Interface: I²C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 13.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.5A Battery Pack Voltage: 4.52V (Max) Mounting Type: Surface Mount Package / Case: 30-UFBGA, DSBGA Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25618 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381606-BQ25618YFFT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tape & Reel Standard Package: 250 pcs Interface: I²C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 13.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.5A Battery Pack Voltage: 4.52V (Max) Mounting Type: Surface Mount Package / Case: 30-UFBGA, DSBGA Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25618 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1381606-BQ25618YFFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1381606-BQ25618YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1381606-BQ25618YFFT
Win Source Part Number: 1381606-BQ25618YFFT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tape & Reel Standard Package: 250 pcs Interface: I²C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 13.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.5A Battery Pack Voltage: 4.52V (Max) Mounting Type: Surface Mount Package / Case: 30-UFBGA, DSBGA Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25618 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381606-BQ25618YFFT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Package: Tape & Reel
Standard Package: 250 pcs
Interface: I²C
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 13.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.52V (Max)
Mounting Type: Surface Mount
Package / Case: 30-UFBGA, DSBGA
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ25618
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25618YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25618YFFTDKR-ND
PMIC - Battery Chargers 296-BQ25618YFFTDKR-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25618YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25618YFFTCT-ND
PMIC - Battery Chargers 296-BQ25618YFFTCT-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25618YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25618YFFTTR-ND
PMIC - Battery Chargers 296-BQ25618YFFTTR-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25618YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25618YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25618YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
Battery Chargers - BQ25618YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25618YFFT
Battery Chargers BQ25618YFFT
Charger IC Lithium Ion/Polymer 30-DSBGA

Charger IC Lithium Ion/Polymer 30-DSBGA

Buy Now
PMIC - Battery Chargers - BQ25618YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25618YFFT
PMIC - Battery Chargers BQ25618YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1381606-BQ25618YFFT 296-BQ25618YFFTDKR-ND BQ25618YFFT BQ25618YFFT BQ25618YFFT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 1500 mA 1500 mA 1500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 - BQ24024DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
PMIC - Battery Chargers - BQ24401P - Lingto Electronic Limited
Specs
Cell Type Nickel Metal Hydride
Charge Current 1 mA
View Details