Switching Battery Charger Li-Ion/Li-Pol/Superc
Win Source Part Number: 1355614-BQ25505RGRT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
Base Product Number: BQ25505
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Energy Harvesting
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.12V ~ 4V
Current - Supply: 325nA
Energy Harvesting PMIC 20-VQFN (3.5x3.5)
Energy Harvesting PMIC 20-VQFN (3.5x3.5)
Energy Harvesting PMIC 20-VQFN (3.5x3.5)
IC ENERGY HARV CTRLR BATT 20VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-BQ25505RGRT | 1355614-BQ25505RGRT | 296-39553-2-ND | BQ25505RGRT |
| Product Name | 100mA 2.2V 5.5V VQFN Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; VQFN | Other; Tape & Reel | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |