Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25306RTER

Description
Win Source Part Number: 958763-BQ25306RTER Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Voltage Voltage - Supply (Max): 17V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 3A Battery Pack Voltage: 9V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25306RTERDKR,2 96-BQ25306RTERTR,296 -BQ25306RTERCT Base Product Number: BQ25306
Request a Quote Datasheet
Description
Win Source Part Number: 958763-BQ25306RTER Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Voltage Voltage - Supply (Max): 17V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 3A Battery Pack Voltage: 9V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25306RTERDKR,2 96-BQ25306RTERTR,296 -BQ25306RTERCT Base Product Number: BQ25306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 958763-BQ25306RTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
958763-BQ25306RTER
Integrated Circuits (ICs) - PMIC - Battery Chargers 958763-BQ25306RTER
Win Source Part Number: 958763-BQ25306RTER Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Voltage Voltage - Supply (Max): 17V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 3A Battery Pack Voltage: 9V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25306RTERDKR,2 96-BQ25306RTERTR,296 -BQ25306RTERCT Base Product Number: BQ25306

Win Source Part Number: 958763-BQ25306RTER
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Voltage
Voltage - Supply (Max): 17V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Voltage
Charge Current - Max: 3A
Battery Pack Voltage: 9V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25306RTERDKR,296-BQ25306RTERTR,296-BQ25306RTERCT
Base Product Number: BQ25306

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25306RTERCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25306RTERCT-ND
PMIC - Battery Chargers 296-BQ25306RTERCT-ND
STANDALONE 17-V, 3-A SINGLE CELL

STANDALONE 17-V, 3-A SINGLE CELL

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25306RTERTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25306RTERTR-ND
PMIC - Battery Chargers 296-BQ25306RTERTR-ND
STANDALONE 17-V, 3-A SINGLE CELL

STANDALONE 17-V, 3-A SINGLE CELL

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25306RTERDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25306RTERDKR-ND
PMIC - Battery Chargers 296-BQ25306RTERDKR-ND
STANDALONE 17-V, 3-A SINGLE CELL

STANDALONE 17-V, 3-A SINGLE CELL

Buy Now Datasheet
PMIC - Battery Chargers - BQ25306RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25306RTER
PMIC - Battery Chargers BQ25306RTER
STANDALONE 17-V, 3-A SINGLE CELL

STANDALONE 17-V, 3-A SINGLE CELL

Supplier's Site Datasheet
Battery Chargers - BQ25306RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25306RTER
Battery Chargers BQ25306RTER
Charger IC Lithium Ion/Polymer 16-WQFN (3x3)

Charger IC Lithium Ion/Polymer 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25306RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25306RTER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25306RTER
STANDALONE 17-V, 3-A SINGLE CELL

STANDALONE 17-V, 3-A SINGLE CELL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 958763-BQ25306RTER 296-BQ25306RTERCT-ND BQ25306RTER BQ25306RTER BQ25306RTER
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection Over Voltage Protection Over Voltage Protection Over Voltage Protection
Cells 2 2
Charge Current 3000 mA 3000 mA 3000 mA
Unlock Full Specs
to access all available technical data

Similar Products