Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25300RTER

Description
Win Source Part Number: 1196757-BQ25300RTER Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Over Voltage Voltage - Supply (Max): 17V Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 3A Battery Pack Voltage: 4.2V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25300RTERTR
Request a Quote Datasheet
Description
Win Source Part Number: 1196757-BQ25300RTER Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Over Voltage Voltage - Supply (Max): 17V Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 3A Battery Pack Voltage: 4.2V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25300RTERTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1196757-BQ25300RTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1196757-BQ25300RTER
Integrated Circuits (ICs) - PMIC - Battery Chargers 1196757-BQ25300RTER
Win Source Part Number: 1196757-BQ25300RTER Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Over Voltage Voltage - Supply (Max): 17V Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 3A Battery Pack Voltage: 4.2V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25300RTERTR

Win Source Part Number: 1196757-BQ25300RTER
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Temperature, Over Voltage
Voltage - Supply (Max): 17V
Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25300RTERTR

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25300RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25300RTER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25300RTER
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site
Battery Chargers - BQ25300RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25300RTER
Battery Chargers BQ25300RTER
Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 16-WQFN (3x3)

Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 16-WQFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - BQ25300RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25300RTER
PMIC - Battery Chargers BQ25300RTER
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1196757-BQ25300RTER BQ25300RTER BQ25300RTER BQ25300RTER
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Lithium Ion/Polymer, Lithium Iron Phosphate Lithium Ion/Polymer, Lithium Iron Phosphate
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1
Charge Current 3000 mA 3000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
PMIC - Battery Chargers - BQ2057SN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
View Details
Battery Chargers - BQ24162YFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details