Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25175YBGR

Description
Win Source Part Number: 961384-BQ25175YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.35V (Max) Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25175YBGRDKR,2 96-BQ25175YBGRCT,296 -BQ25175YBGRTR
Request a Quote Datasheet
Description
Win Source Part Number: 961384-BQ25175YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.35V (Max) Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25175YBGRDKR,2 96-BQ25175YBGRCT,296 -BQ25175YBGRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 961384-BQ25175YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
961384-BQ25175YBGR
Integrated Circuits (ICs) - PMIC - Battery Chargers 961384-BQ25175YBGR
Win Source Part Number: 961384-BQ25175YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.35V (Max) Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25175YBGRDKR,2 96-BQ25175YBGRCT,296 -BQ25175YBGRTR

Win Source Part Number: 961384-BQ25175YBGR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 6.6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.35V (Max)
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25175YBGRDKR,296-BQ25175YBGRCT,296-BQ25175YBGRTR

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25175YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25175YBGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25175YBGR
STANDALONE 1-CELL 800-MA LINEAR

STANDALONE 1-CELL 800-MA LINEAR

Supplier's Site
Battery Chargers - BQ25175YBGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25175YBGR
Battery Chargers BQ25175YBGR
Charger IC Lithium Ion/Polymer 6-DSBGA

Charger IC Lithium Ion/Polymer 6-DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - BQ25175YBGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25175YBGR
PMIC - Battery Chargers BQ25175YBGR
STANDALONE 1-CELL 800-MA LINEAR

STANDALONE 1-CELL 800-MA LINEAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 961384-BQ25175YBGR BQ25175YBGR BQ25175YBGR BQ25175YBGR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1
Charge Current 800 mA 800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057TSNTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Current Protection
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers