Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25170DSGR

Description
Win Source Part Number: 969741-BQ25170DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Series: BQ25170 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 4.4V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25170DSGRTR,29 6-BQ25170DSGRDKR,296 -BQ25170DSGRCT
Request a Quote Datasheet
Description
Win Source Part Number: 969741-BQ25170DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Series: BQ25170 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 4.4V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25170DSGRTR,29 6-BQ25170DSGRDKR,296 -BQ25170DSGRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 969741-BQ25170DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
969741-BQ25170DSGR
Integrated Circuits (ICs) - PMIC - Battery Chargers 969741-BQ25170DSGR
Win Source Part Number: 969741-BQ25170DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Series: BQ25170 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 4.4V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25170DSGRTR,29 6-BQ25170DSGRDKR,296 -BQ25170DSGRCT

Win Source Part Number: 969741-BQ25170DSGR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Series: BQ25170
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 6.6V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 800mA
Battery Pack Voltage: 4.4V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25170DSGRTR,296-BQ25170DSGRDKR,296-BQ25170DSGRCT

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25170DSGRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25170DSGRDKR-ND
PMIC - Battery Chargers 296-BQ25170DSGRDKR-ND
800-MA LINEAR BATTERY CHARGER FO

800-MA LINEAR BATTERY CHARGER FO

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25170DSGRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25170DSGRTR-ND
PMIC - Battery Chargers 296-BQ25170DSGRTR-ND
800-MA LINEAR BATTERY CHARGER FO

800-MA LINEAR BATTERY CHARGER FO

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25170DSGRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25170DSGRCT-ND
PMIC - Battery Chargers 296-BQ25170DSGRCT-ND
800-MA LINEAR BATTERY CHARGER FO

800-MA LINEAR BATTERY CHARGER FO

Buy Now Datasheet
Battery Chargers - BQ25170DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25170DSGR
Battery Chargers BQ25170DSGR
Charger IC Multi-Chemistry 8-WSON (2x2)

Charger IC Multi-Chemistry 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25170DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25170DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25170DSGR
800-MA LINEAR BATTERY CHARGER FO

800-MA LINEAR BATTERY CHARGER FO

Supplier's Site
PMIC - Battery Chargers - BQ25170DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25170DSGR
PMIC - Battery Chargers BQ25170DSGR
800-MA LINEAR BATTERY CHARGER FO

800-MA LINEAR BATTERY CHARGER FO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 969741-BQ25170DSGR 296-BQ25170DSGRDKR-ND BQ25170DSGR BQ25170DSGR BQ25170DSGR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 800 mA 800 mA 800 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 24
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - BQ2057CSNG4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
View Details
BQ24025 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense, 7hr Timer - BQ24025DRCRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers