Texas Instruments BQ25101 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage BQ25101YFPR

Description
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125
Request a Quote Datasheet
Description
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25101 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage - BQ25101YFPR - Texas Instruments
Dallas, TX, United States
BQ25101 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage
BQ25101YFPR
BQ25101 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage BQ25101YFPR
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125

250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25101YFPR - 1023994-BQ25101YFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25101YFPR
1023994-BQ25101YFPR
PMIC - PMIC - Battery Chargers - BQ25101YFPR 1023994-BQ25101YFPR
Manufacturer: Texas Instruments Win Source Part Number: 1023994-BQ25101YFPR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 6-DSBGA Maximum Supply Voltage: 6.45V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023994-BQ25101YFPR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 6-DSBGA
Maximum Supply Voltage: 6.45V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-39933-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39933-2-ND
PMIC - Battery Chargers 296-39933-2-ND
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39933-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39933-6-ND
PMIC - Battery Chargers 296-39933-6-ND
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39933-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39933-1-ND
PMIC - Battery Chargers 296-39933-1-ND
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25101YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25101YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25101YFPR
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Supplier's Site
Battery Chargers - BQ25101YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25101YFPR
Battery Chargers BQ25101YFPR
Charger IC Lithium Ion/Polymer 6-DSBGA

Charger IC Lithium Ion/Polymer 6-DSBGA

Buy Now
PMIC - Battery Chargers - BQ25101YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25101YFPR
PMIC - Battery Chargers BQ25101YFPR
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ25101YFPR 1023994-BQ25101YFPR 296-39933-2-ND BQ25101YFPR BQ25101YFPR BQ25101YFPR
Product Name BQ25101 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage PMIC - PMIC - Battery Chargers - BQ25101YFPR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA BGA; 6-DSBGA 6-XFBGA, DSBGA BGA BGA; 6-XFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
Battery Chargers - BQ24196BRGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24061DRCRG4 - 201309-BQ24061DRCRG4 - Win Source Electronics
Specs
Features Over Voltage Protection
Package Type 10-VSON (3x3)
Cells 1
View Details
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
2 suppliers