Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
BQ25070DQCT -- BATTERY MANAGEMENT
Texas Instruments High-Performance Analog
Battery Management
BQ25070DQCT
Description
Battery Management 1A,Sgl cell,Linear Charger
Datasheet
Description
Battery Management 1A,Sgl cell,Linear Charger
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Battery Management
BQ25070DQCT
Battery Management
BQ25070DQCT
Battery Management 1A,Sgl cell,Linear Charger
Battery Management 1A,Sgl cell,Linear Charger
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
BQ25070DQCT
Product Name
Battery Management
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage Supervisors
1921439
Specs
Number of Supplies
1
Features
Manual Reset; Power Fail Warning
Output Options
Open Drain; Active Low; Active low, open drain
View Details
Nexperia B.V.
Voltage Reference
TL431MFDT,215
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Qorvo
Power Loss Protection Power Management Unit with integrated high current Bucks and Boost converters and LDO for enterprise SSDs application
ACT85611
Specs
Type
52L - QFN
I
Q
1.00E7 µA
Supply Voltage
2.7 to 14 volts
View Details
Texas Instruments
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A
BQ2084DBTR-V143G4
View Details
5
suppliers