Texas Instruments High-Performance Analog Buck 1.8V VQFN Step-Down DC-DC Converter IC BQ25017RHLR

Description
Standalone 1-cell, 0.5-A Li-ion battery charger w/ synchronous buck converter, fixed output 1.8V 20-VQFN -40 to 125 Product overview: BQ25017RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ25017RHLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standalone 1-cell, 0.5-A Li-ion battery charger w/ synchronous buck converter, fixed output 1.8V 20-VQFN -40 to 125 Product overview: BQ25017RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ25017RHLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.8V VQFN Step-Down DC-DC Converter IC
85-BQ25017RHLR
Buck 1.8V VQFN Step-Down DC-DC Converter IC 85-BQ25017RHLR
Standalone 1-cell, 0.5-A Li-ion battery charger w/ synchronous buck converter, fixed output 1.8V 20-VQFN -40 to 125 Product overview: BQ25017RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ25017RHLR can be used for catalog matching and distributor lookup.

Standalone 1-cell, 0.5-A Li-ion battery charger w/ synchronous buck converter, fixed output 1.8V 20-VQFN -40 to 125 Product overview: BQ25017RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ25017RHLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 85-BQ25017RHLR
Product Name Buck 1.8V VQFN Step-Down DC-DC Converter IC
Package Type Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details