Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25012RHLR

Description
IC BATT CHG LI-ION 1CELL 20VQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-17804-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17804-2-ND
PMIC - Battery Chargers 296-17804-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-17804-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17804-1-ND
PMIC - Battery Chargers 296-17804-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-17804-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17804-6-ND
PMIC - Battery Chargers 296-17804-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25012RHLR - 011967-BQ25012RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25012RHLR
011967-BQ25012RHLR
PMIC - PMIC - Battery Chargers - BQ25012RHLR 011967-BQ25012RHLR
Manufacturer: Texas Instruments Win Source Part Number: 011967-BQ25012RHLR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 011967-BQ25012RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - BQ25012RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25012RHLR
PMIC - Battery Chargers BQ25012RHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25012RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25012RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25012RHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
Battery Chargers - BQ25012RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25012RHLR
Battery Chargers BQ25012RHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-17804-2-ND 011967-BQ25012RHLR BQ25012RHLR BQ25012RHLR BQ25012RHLR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25012RHLR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Pins 20
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900151P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - ISL6291-1CR - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details
Battery Chargers - BQ24162AYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details