Win Source Part Number: 1032828-BQ25010EVM
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Utilized IC / Part: BQ25010
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-20826-NDR,296-20
Base Product Number: BQ25010
RoHS Status: Not applicable
BQ25010 Battery Charger Power Management Evaluation Board
EVALUATION MODULE FOR BQ25010 Power Management Battery Charger - BQ25010
Power Management IC Development Tools BQ25010 Eval Mod
EVALUATION MODULE FOR BQ25010
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1032828-BQ25010EVM | 296-20826-ND | BQ25010EVM | BQ25010EVM | BQ25010EVM |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | EVALUATION MODULE FOR BQ25010 Power Management Battery Charger - BQ25010 | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |