Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24770RUYR BQ24770RUYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154219-BQ24770RUYR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Function: Multi-Function Controller Interface: SMBus Battery Chemistry: Multi-Chemistry Family Name: BQ24770 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-WQFN (4x4) Alternative Parts (Cross-Reference): BQ24770RUYT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154219-BQ24770RUYR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Function: Multi-Function Controller Interface: SMBus Battery Chemistry: Multi-Chemistry Family Name: BQ24770 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-WQFN (4x4) Alternative Parts (Cross-Reference): BQ24770RUYT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24770RUYR - 1154219-BQ24770RUYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24770RUYR
1154219-BQ24770RUYR
PMIC - PMIC - Battery Management - BQ24770RUYR 1154219-BQ24770RUYR
Manufacturer: Texas Instruments Win Source Part Number: 1154219-BQ24770RUYR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Function: Multi-Function Controller Interface: SMBus Battery Chemistry: Multi-Chemistry Family Name: BQ24770 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-WQFN (4x4) Alternative Parts (Cross-Reference): BQ24770RUYT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154219-BQ24770RUYR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-WFQFN Exposed Pad
Function: Multi-Function Controller
Interface: SMBus
Battery Chemistry: Multi-Chemistry
Family Name: BQ24770
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-WQFN (4x4)
Alternative Parts (Cross-Reference): BQ24770RUYT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ24770RUYR
Battery Management BQ24770RUYR
Battery Management 1-4S SMBus NVDC Battery Charge Controller with System Power Monitor & Processor Hot Indicator 28-WQFN -40 to 85

Battery Management 1-4S SMBus NVDC Battery Charge Controller with System Power Monitor & Processor Hot Indicator 28-WQFN -40 to 85

Buy Now Datasheet
Battery Management - BQ24770RUYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24770RUYR
Battery Management BQ24770RUYR
Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24770RUYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24770RUYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24770RUYR
IC BATT MFUNC MULTI-CHEM 28WQFN

IC BATT MFUNC MULTI-CHEM 28WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154219-BQ24770RUYR BQ24770RUYR BQ24770RUYR BQ24770RUYR
Product Name PMIC - PMIC - Battery Management - BQ24770RUYR Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details