Manufacturer: Texas Instruments
Win Source Part Number: 101361-BQ24726RGRR
Category: Integrated Circuits(ICs)
Family: PMIC - Battery Chargers
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 20-VFQFN Exposed Pad
Manufacturer Device Package: 20-VQFN (3.5x3.5)
Interface: I2C
Fault Protection: Over Current, Over Voltage, Short Circuit
Voltage - Supply (Max): 24V
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 101361-BQ24726RGRR |
| Product Name | Integrated Circuits(ICs) |