The bq24715 is a 2- to 3-cell NVDC-1 synchronous battery charger controller with SMBus interface, designed for ultrabooks, notebooks, and portable devices. It features integrated drivers for N-channel ACFET, RBFET, and a P-channel battery FET, with support for programmable charge voltage (16 mV step), input and charge current (64 mA step), and minimum system voltage regulation. The device operates from 6 V to 24 V input, offers ultra-low quiescent current of 500 µA, and supports switching frequencies of 600 kHz, 800 kHz, or 1 MHz. It includes dynamic power management, battery learn function, and comprehensive safety protections for overcurrent, overvoltage, and thermal shutdown. Packaged in a 20-pin 3.5 mm × 3.5 mm QFN with exposed thermal pad, it meets RoHS and Green standards and is rated for operation from -20 °C to 85 °C ambient temperature.
2 to 3-cell Li-ion battery SMBus NVDC-1 charge controller with N-Channel MOSFET selectors 20-VQFN Product overview: BQ24715RGRR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, VQFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, VQFN, MOSFET Transistor, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24715RGRR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 85-BQ24715RGRR |
| Product Name | N-Channel VQFN MOSFET Transistor |