IC BATT CHG MULTI-CHEM 16VQFN
IC BATT CHG MULTI-CHEM 16VQFN
IC BATT CHG MULTI-CHEM 16VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 081126-BQ24650RVAR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-VQFN (3.5x3.5)
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): BQ24450DWTR; bq24450N; BQ24450DW; BQ24650RVAR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC BATT CHG MULTI-CHEM 16VQFN
Charger IC Multi-Chemistry 16-VQFN (3.5x3.5)
IC BATT CHG MULTI-CHEM 16VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-46287-1-ND | 081126-BQ24650RVAR | BQ24650RVAR | BQ24650RVAR | BQ24650RVAR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24650RVAR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 16-VFQFN Exposed Pad | 16-VQFN (3.5x3.5) | 16-VFQFN Exposed Pad |