Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector 24-VQFN -40 to 85
IC BAT CHG IRON PHOS 1-7C 24VQFN
IC BAT CHG IRON PHOS 1-7C 24VQFN
IC BAT CHG IRON PHOS 1-7C 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023960-BQ24630RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1 to 7
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 10A
Battery Pack Voltage: 26V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
BATT CHARGER, LIFEPO4, 10A, VQFN-24; Battery Type:Lithium; Input Voltage:28V; Battery Charge Voltage:28V; Charge Current Max:10A; Battery IC Case Style:QFN; No. of Pins:24Pins; No. of Series Cells:7; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC BAT CHG IRON PHOS 1-7C 24VQFN
IC BAT CHG IRON PHOS 1-7C 24VQFN
Charger IC Lithium Iron Phosphate 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24630RGET | 296-25761-6-ND | 1023960-BQ24630RGET | 26AJ5243 | BQ24630RGET | BQ24630RGET | BQ24630RGET |
| Product Name | BQ24630 Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24630RGET | Batt Charger, Lifepo4, 10A, Vqfn-24; Battery Type Texas Instruments | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | LiFePO4 | Lithium Iron Phosphate | Lithium | Lithium Iron Phosphate | Lithium Iron Phosphate | ||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | QFN | 24-VFQFN Exposed Pad | ||
| Supply Voltage | 28 volts | 28 volts | 28 volts | 28 volts | 26 volts |