Standalone Synchronous Switch-mode Charge Controller 16-VQFN -40 to 85
IC BATT CHG LI-ION 1-6CEL 16VQFN
IC BATT CHG LI-ION 1-6CEL 16VQFN
IC BATT CHG LI-ION 1-6CEL 16VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 201327-BQ24600RVAR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 14V (Max)
Family Name: BQ24600
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-VQFN (3.5x3.5)
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): BQ24600RVA; BQ24600RVAT;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1-6CEL 16VQFN
IC BATT CHG LI-ION 1-6CEL 16VQFN
Charger IC Lithium Ion/Polymer 16-VQFN (3.5x3.5)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24600RVAR | 296-47740-2-ND | 201327-BQ24600RVAR | BQ24600RVAR | BQ24600RVAR | BQ24600RVAR |
| Product Name | BQ24600 Standalone Synchronous Switch-mode Charge Controller | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24600RVAR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 16-VFQFN Exposed Pad | 16-VQFN (3.5x3.5) | 16-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 6 |