Texas Instruments BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination BQ24401DRG4

Description
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination - BQ24401DRG4 - Texas Instruments
Dallas, TX, United States
BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination
BQ24401DRG4
BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination BQ24401DRG4
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24401DRG4 - 201326-BQ24401DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24401DRG4
201326-BQ24401DRG4
PMIC - PMIC - Battery Chargers - BQ24401DRG4 201326-BQ24401DRG4
Manufacturer: Texas Instruments Win Source Part Number: 201326-BQ24401DRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201326-BQ24401DRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24401DRG4 201326-BQ24401DRG4
Product Name BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination PMIC - PMIC - Battery Chargers - BQ24401DRG4
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC,TSSOP SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
5 suppliers
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V - BQ24071RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT - BQ24079RGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers